Glass Body Reed Switch SPST-NO 45 ~ 50AT Operate Range 10W 500mA (AC/DC) 140V Through Hole
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 1835-1172-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |