ORD 2212 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 2212
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.2 A Max.
- Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 2212 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2000 amps
|
|
AC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
60 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Pole and Throw Specifications
Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications
SPDT
Current Rating
0.3500 amps
View Details
Switch Type
Dry Reed Switch
Current Rating
1 amps
AC Voltage Rating
140 volts
View Details