GC 1925 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 1925
Description
Contact Form: C
Switching Capacity: 60 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 1.41in (36.0mm)
Glass Diameter: 0.22in (5.6mm)
Description
Contact Form: C
Switching Capacity: 60 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 1.41in (36.0mm)
Glass Diameter: 0.22in (5.6mm)
Datasheet
Suppliers
Contact Form: C
Switching Capacity: 60 W/VA Max.
Switching Voltage: 140 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 1.41in (36.0mm)
Glass Diameter: 0.22in (5.6mm)
- Contact Form: C
- Switching Capacity: 60 W/VA Max.
- Switching Voltage: 140 Vac/dc Max.
- Switching Current: 1.0 A Max.
- Glass Length: 1.41in (36.0mm)
- Glass Diameter: 0.22in (5.6mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 1925 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
140 volts
|
|
DC Voltage Rating
|
140 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
HSI Sensing (Hermetic Switch, Inc.)
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Current Rating
0.5000 amps
View Details
Switch Type
Dry Reed Switch
Current Rating
0.5000 amps
AC Voltage Rating
470 volts
View Details