Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED SWITCHES
COMUS INTERNATIONAL
MH4 500 083 --
Comus International
MH4 500 083
Description
Contact Form: A Switching voltage: 1500 Vdc/ac Peak – Resistive Load Switching current: 2.0 Adc/ac Peak – Resistive Load Carry Current: 3.0 Adc/ac Peak – Resistive Load Switching Capacity: 50 Wdc/ac Peak – Resistive Load Glass Length: 0.524in (13.3mm) Diameter: 0.098in (2.5mm)
Comus International
Done
Datasheet
Description
Contact Form: A Switching voltage: 1500 Vdc/ac Peak – Resistive Load Switching current: 2.0 Adc/ac Peak – Resistive Load Carry Current: 3.0 Adc/ac Peak – Resistive Load Switching Capacity: 50 Wdc/ac Peak – Resistive Load Glass Length: 0.524in (13.3mm) Diameter: 0.098in (2.5mm)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Comus International
Clifton, NJ, USA
MH4 500 083
MH4 500 083
Contact Form: A Switching voltage: 1500 Vdc/ac Peak – Resistive Load Switching current: 2.0 Adc/ac Peak – Resistive Load Carry Current: 3.0 Adc/ac Peak – Resistive Load Switching Capacity: 50 Wdc/ac Peak – Resistive Load Glass Length: 0.524in (13.3mm) Diameter: 0.098in (2.5mm)
Contact Form: A
Switching voltage: 1500 Vdc/ac Peak – Resistive Load
Switching current: 2.0 Adc/ac Peak – Resistive Load
Carry Current: 3.0 Adc/ac Peak – Resistive Load
Switching Capacity: 50 Wdc/ac Peak – Resistive Load
Glass Length: 0.524in (13.3mm)
Diameter: 0.098in (2.5mm)
Supplier's Site
Datasheet
Technical Specifications
Comus International
Product Category
Reed Switches
Product Number
MH4 500 083
Switch Type
Dry Reed Switch
Current Rating
2 amps
AC Voltage Rating
1500 volts
DC Voltage Rating
1500 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Reed Switches
2652267
Specs
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Schmersal Inc.
Magnetic reed switch - BN 75 - BN 75-10Z-1391 2,0M
Specs
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
1 amps
View Details
C&K Components
MPS Series Magnetic Proximity Sensors
MPS45WGW
Specs
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Reed Switch Developments Corp.
Reed Switch
1301
Specs
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Configuration
Normally Closed (NC)
View Details