Comus International Proximity Sensors, Magnets LMPSM

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnets - LMPSM - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnets
LMPSM
Proximity Sensors, Magnets LMPSM
Plastic Moulded Housing Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in)
  • Plastic Moulded Housing
  • Size: Length: 20.0mm (0.787in)
  • Height: 6.0mm (0.236in)
  • Width: 14.0mm (0.551in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Industrial Magnets
Product Number LMPSM
Product Name Proximity Sensors, Magnets
Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Magnets - RSH-01 - Comus International
Specs
Material Alcomax
View Details
Proximity Sensors, Magnets - M1219-3 - Comus International
Specs
Material Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
View Details
3 suppliers
Proximity Sensors, Magnets - M1219-1 - Comus International
Specs
Material Neodymium Iron Boron; Neodymium Iron Boron (NdFeb) Nickel Plated
View Details
2 suppliers
Proximity Sensors, Magnets - M1219-50SK - Comus International
Specs
Material Neodymium Iron Boron; Neodymium Iron Boron
Outside Diameter 0.3150 inch (8 mm)
View Details