The HGRM Series is a single side stable mercury relay with 1 Form C contacts, designed for bounce-free, low-contact-resistan
Single Side Stable Mercury (Hg) Relay
Contact Form: 1 Form C
Nominal Voltage: 5, 12, 24, 48 V
Switching Voltage: 500 Vac/dc Max.
Switching Current: 2A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Reed Relays |
| Product Number | HGRM Series |
| Product Name | Relays, Hg Wet Relays |
| Maximum Switching Current | 2.00 amps |