Magnetic reed relay with two poles in Form C configuration, mercury wetted switches, and a 24 VDC nominal coil voltage. The relay features a metal case, magnetic shielding, and antivibration design, with maximum switching ratings of 100 VA, 2.0 A AC/DC, and 500 VDC peak. Coil resistance is 1370 ohms at 25°C, with a maximum coil voltage of 69 VDC. Breakdown voltage is 1000 VAC between contacts and coil, and between contacts. Dimensions are 1.61 in length, 1.40 in width, and 1.30 in height, with 0.025 in diameter terminals 0.190 in long. The relay is resistant to ambient environmental conditions and mechanical stress.
Magnetic Reed Relay – Mercury Wetted Contacts
| Comus International | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HGJ2MT-54211-P00 |
| Product Name | Relays, Replacement & Obsolete Relays |
| Relay Type | Reed Relay |
| Maximum Switching Current | 2.00 amps |
| AC Voltage | 500 volts |