Miniature Mercury (Hg) Relay
Contact Form: 2 Form A
Nominal Voltage: 20 V
Switching Voltage: 500 Vac/dc Max.
Switching Current: 2A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Reed Relays |
| Product Number | GUP.40007 |
| Product Name | Relays, Hg Wet Relays |
| Maximum Switching Current | 2.00 amps |