Comus International Reed Switch, Spst-No, 500Ma, 150V; Product Range Comus GC2322 10/30

Description
REED SWITCH, SPST-NO, 500mA, 150V; Product Range:GC2322 Series; Contact Configuration:SPST-N O; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:150V; Switching Power Max:10W; Contact Resistance Max:0.15ohm RoHS Compliant: Yes
Datasheet
Description
REED SWITCH, SPST-NO, 500mA, 150V; Product Range:GC2322 Series; Contact Configuration:SPST-N O; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:150V; Switching Power Max:10W; Contact Resistance Max:0.15ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-No, 500Ma, 150V; Product Range Comus - 73R7790 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 500Ma, 150V; Product Range Comus
73R7790
Reed Switch, Spst-No, 500Ma, 150V; Product Range Comus 73R7790
REED SWITCH, SPST-NO, 500mA, 150V; Product Range:GC2322 Series; Contact Configuration:SPST-N O; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:150V; Switching Power Max:10W; Contact Resistance Max:0.15ohm RoHS Compliant: Yes

REED SWITCH, SPST-NO, 500mA, 150V; Product Range:GC2322 Series; Contact Configuration:SPST-NO; Switch Mounting:-; Contact Current Max:500mA; Switching Voltage Max:150V; Switching Power Max:10W; Contact Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Switches
Product Number 73R7790
Product Name Reed Switch, Spst-No, 500Ma, 150V; Product Range Comus
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Threaded Barrel Reed Sensor (Standard) - 59065-3-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
View Details
, Coto Reed Switches - RI-69SMDM - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 200 volts
View Details