Switch glass 52mm reed AT 45-60
| RS Components, Ltd. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 9092812 |
| Product Name | Reed Switches |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw Specifications | Sp-no |
| Contact Material | Rhodium |
| AC Voltage Rating | 1500 volts |