GC 65 SERIES -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 65 Series
Description
Contact Form: A
Switching Power: 50 W/VA Max.
Switching Current: 2 A Max.
Breakdown Voltage: 10,000 VDC
Contact Resistance: 100 mOhms Max.
Glass Length: 2.0in (50.8mm) Diameter: 0.216in (5.5mm)
Description
Contact Form: A
Switching Power: 50 W/VA Max.
Switching Current: 2 A Max.
Breakdown Voltage: 10,000 VDC
Contact Resistance: 100 mOhms Max.
Glass Length: 2.0in (50.8mm) Diameter: 0.216in (5.5mm)
Datasheet
Suppliers
Contact Form: A
Switching Power: 50 W/VA Max.
Switching Current: 2 A Max.
Breakdown Voltage: 10,000 VDC
Contact Resistance: 100 mOhms Max.
Glass Length: 2.0in (50.8mm) Diameter: 0.216in (5.5mm)
- Contact Form: A
- Switching Power: 50 W/VA Max.
- Switching Current: 2 A Max.
- Breakdown Voltage: 10,000 VDC
- Contact Resistance: 100 mOhms Max.
- Glass Length: 2.0in (50.8mm) Diameter: 0.216in (5.5mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 65 Series |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
2 amps
|
|
Power Rating
|
50 watts
|
|
Minimum Breakdown Voltage
|
10000 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
1 amps
AC Voltage Rating
220 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Closed (NC)
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
Spst-no
Contact Material
Ruthenium on gold
View Details
3 suppliers