Comus International Magnetic, Reed Switches RI-27AAA

Description
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 10W 500mA (AC/DC) 130V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 10W 500mA (AC/DC) 130V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 306-1080-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1080-ND
Magnetic, Reed Switches 306-1080-ND
Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 10W 500mA (AC/DC) 130V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 19AT Operate Range 10W 500mA (AC/DC) 130V Through Hole

Buy Now Datasheet
Reed Switches - 9092623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092623
Reed Switches 9092623
Switch Glass 13.5mm Reed AT 10-20

Switch Glass 13.5mm Reed AT 10-20

Supplier's Site
Switches - Magnetic, Reed Switches - RI-27AAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-27AAA
Switches - Magnetic, Reed Switches RI-27AAA
SWITCH REED SPST-NO 500MA 130V

SWITCH REED SPST-NO 500MA 130V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 306-1080-ND 9092623 RI-27AAA
Product Name Magnetic, Reed Switches Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1239 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - 151SG010 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
KOFU Reed Switches - ORD 219 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 100 volts
View Details