Standex-Meder Electronics Reed Switch, KSK-1A80 Series

Description
Ultraminiature reed switch featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used, UL approval.
Description
Ultraminiature reed switch featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used, UL approval.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1A80 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1A80 Series
Reed Switch, KSK-1A80 Series
Ultraminiature reed switch featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used, UL approval.

Ultraminiature reed switch featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used, UL approval.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1A80 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - 1965 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch - 151SG010 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details