GC 2314 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2314
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 400 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.1mm)
Dia: 0.09in (2.3mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 400 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.1mm)
Dia: 0.09in (2.3mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 400 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.55in (14.1mm)
Dia: 0.09in (2.3mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 400 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass L: 0.55in (14.1mm)
- Dia: 0.09in (2.3mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2314 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
400 volts
|
|
DC Voltage Rating
|
400 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
1 amps
View Details
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Closed (NC)
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
Spst-no
Contact Material
Ruthenium on gold
View Details
3 suppliers