Comus International Reed Switches RI-27AA

Description
Switch Glass 13.5mm Reed AT 15-25
Request a Quote Datasheet
Description
Switch Glass 13.5mm Reed AT 15-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 9092632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092632
Reed Switches 9092632
Switch Glass 13.5mm Reed AT 15-25

Switch Glass 13.5mm Reed AT 15-25

Supplier's Site
Magnetic, Reed Switches - 306-1081-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1081-ND
Magnetic, Reed Switches 306-1081-ND
Glass Body Reed Switch SPST-NO 16 ~ 25AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 16 ~ 25AT Operate Range 10W 500mA (AC/DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-27AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-27AA
Switches - Magnetic, Reed Switches RI-27AA
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 9092632 306-1081-ND RI-27AA
Product Name Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications Spst-no SPST-NO
Contact Material Ruthenium on gold
AC Voltage Rating 200 volts
DC Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1239 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Reed Switches - 9092695 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications Spdt-no
Contact Material Ruthenium on gold
View Details