GC 2212 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2212
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.2 A Max.
Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.2 A Max.
- Glass L: 0.65in (16.5mm) Dia: 0.11in (2.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2212 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.2000 amps
|
|
AC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
3 suppliers