CW1317C-0 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1317C-0
Description
RoHS COMPLIANT
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Contact Resistance: 100 ohms Max.
Size: Length 18.97mm (.747in)
Diameter: 5.94mm (.234in)
Description
RoHS COMPLIANT
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Contact Resistance: 100 ohms Max.
Size: Length 18.97mm (.747in)
Diameter: 5.94mm (.234in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1317C-0
RoHS COMPLIANT
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Contact Resistance: 100 ohms Max.
Size: Length 18.97mm (.747in)
Diameter: 5.94mm (.234in)
- RoHS COMPLIANT
- Switching Voltage: 60Vac Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Contact Resistance: 100 ohms Max.
- Size: Length 18.97mm (.747in)
- Diameter: 5.94mm (.234in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CW1317C-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Number of Axes
1
Operating Temperature
-29.2 to 194 F (-34 to 90 C)
View Details