Magnetic Reed Relay
Contact Form: Form B
Switching Power: 30 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 300 VDC/AC
Nominal Coil Voltage: 12 VDC
Comus International
Done
Description
Magnetic Reed Relay
Contact Form: Form B
Switching Power: 30 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 300 VDC/AC
Nominal Coil Voltage: 12 VDC
Datasheet
Datasheet Summary Powered by GS/AI
Magnetic reed relay with five Form A contacts, rated for 12 VDC coil voltage and 303 Ω coil resistance, switching up to 0.75 A AC/DC and 300 V AC/DC at 30 VA maximum power. Features magnetic shielding, antivibration design, and resistance to environmental and mechanical stress. Encapsulated in plastic with terminals of 0.025 in diameter and 0.190 in length. Breakdown voltage between coil and contacts is 2000 VAC, and between contacts is 1000 VAC peak. Contains mercury and requires proper disposal. Dimensions are nominal: 0.900 in height, 1.30 in length, and 1.100 in width. Pull-in voltage maximum is 8.4 VDC, drop-out voltage minimum is 0.7 VDC.
Datasheet Summary Powered by GS/AI
Magnetic reed relay with five Form A contacts, rated for 12 VDC coil voltage and 303 Ω coil resistance, switching up to 0.75 A AC/DC and 300 V AC/DC at 30 VA maximum power. Features magnetic shielding, antivibration design, and resistance to environmental and mechanical stress. Encapsulated in plastic with terminals of 0.025 in diameter and 0.190 in length. Breakdown voltage between coil and contacts is 2000 VAC, and between contacts is 1000 VAC peak. Contains mercury and requires proper disposal. Dimensions are nominal: 0.900 in height, 1.30 in length, and 1.100 in width. Pull-in voltage maximum is 8.4 VDC, drop-out voltage minimum is 0.7 VDC.
Magnetic Reed Relay
Contact Form: Form B
Switching Power: 30 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 300 VDC/AC
Nominal Coil Voltage: 12 VDC