CM4150-1 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4150-1
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 150VA Max.
Operating Angle: 4°±1°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.720in (18.2mm)
Diameter: 0.770in (19.56mm)
Electrode Diameter: 0.040in (1.0mm)
Electrode Spacing: 0.47in (11.9mm)
Joystick Control – Normally Open Contact
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 150VA Max.
Operating Angle: 4°±1°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.720in (18.2mm)
Diameter: 0.770in (19.56mm)
Electrode Diameter: 0.040in (1.0mm)
Electrode Spacing: 0.47in (11.9mm)
Joystick Control – Normally Open Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4150-1
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 150VA Max.
Operating Angle: 4°±1°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.720in (18.2mm)
Diameter: 0.770in (19.56mm)
Electrode Diameter: 0.040in (1.0mm)
Electrode Spacing: 0.47in (11.9mm)
Joystick Control – Normally Open Contact
- Switching Voltage: 120Vac Max.
- Switching Current: 1.0A Max.
- Switching Capacity: 150VA Max.
- Operating Angle: 4°±1°
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: 0.720in (18.2mm)
- Diameter: 0.770in (19.56mm)
- Electrode Diameter: 0.040in (1.0mm)
- Electrode Spacing: 0.47in (11.9mm)
- Joystick Control – Normally Open Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM4150-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
65 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details