CM2000 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2000
Description
Switching Voltage: 120Vac Max.
Switching Current: 20.0A Max.
Switching Capacity: 2400VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 1.50in (38.1mm)
Diameter: 0.625in (15.875mm)
Electrode Diameter: 0.156in (3.96mm)
Tilt Switch – 1 Electrode – High Power
Description
Switching Voltage: 120Vac Max.
Switching Current: 20.0A Max.
Switching Capacity: 2400VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 1.50in (38.1mm)
Diameter: 0.625in (15.875mm)
Electrode Diameter: 0.156in (3.96mm)
Tilt Switch – 1 Electrode – High Power
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2000
Switching Voltage: 120Vac Max.
Switching Current: 20.0A Max.
Switching Capacity: 2400VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 1.50in (38.1mm)
Diameter: 0.625in (15.875mm)
Electrode Diameter: 0.156in (3.96mm)
Tilt Switch – 1 Electrode – High Power
- Switching Voltage: 120Vac Max.
- Switching Current: 20.0A Max.
- Switching Capacity: 2400VA Max.
- Differential Angle: 10° Max.
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: 1.50in (38.1mm)
- Diameter: 0.625in (15.875mm)
- Electrode Diameter: 0.156in (3.96mm)
- Tilt Switch – 1 Electrode – High Power
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM2000 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 4 degrees
Accuracy
2.78E-4 degrees
View Details