CM1702 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1702
Description
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 2°± 0.5°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .430in (10.92mm)
Diameter: 0.605in (15.37mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
Description
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 2°± 0.5°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .430in (10.92mm)
Diameter: 0.605in (15.37mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1702
Switching Current: 1.5A Max.
Switching Capacity: 200VA Max.
Operating Angle: 2°± 0.5°
Contact Resistance: 5.0 Ohms Max.
Size: Over All Length: .430in (10.92mm)
Diameter: 0.605in (15.37mm)
Electrode Diameter: 0.030in (0.76mm)
Electrode Spacing: 0.311in (7.90mm)
Tip-Over Switch – General Purpose
- Switching Current: 1.5A Max.
- Switching Capacity: 200VA Max.
- Operating Angle: 2°± 0.5°
- Contact Resistance: 5.0 Ohms Max.
- Size: Over All Length: .430in (10.92mm)
- Diameter: 0.605in (15.37mm)
- Electrode Diameter: 0.030in (0.76mm)
- Electrode Spacing: 0.311in (7.90mm)
- Tip-Over Switch – General Purpose
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1702 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0100 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
60 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details