CM1445 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1445
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 45°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 45°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1445
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 45°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
- Switching Voltage: 120Vac Max.
- Switching Current: 1.0A Max.
- Switching Capacity: 100VA Max.
- Operating Angle: 45°± 10°
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: .813in (20.65mm)
- Diameter: 0.322in (8.19mm)
- Electrode Diameter: 0.040in (1.016mm)
- Tip-Over Switch – General Purpose Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1445 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
20 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details