Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1360-0

Description
Switching Voltage: 120 VAC Max Switching Current: 0.25 A at 120 VAC / 0.25 A at 24 VDC Contact Resistance: 10 Ohms Max Differential Angle: 30° Max Size: Length 5.1 mm (0.201 in) Dia: 4.9 mm (0.193 in) 2 Electrodes – Miniature
Datasheet
Description
Switching Voltage: 120 VAC Max Switching Current: 0.25 A at 120 VAC / 0.25 A at 24 VDC Contact Resistance: 10 Ohms Max Differential Angle: 30° Max Size: Length 5.1 mm (0.201 in) Dia: 4.9 mm (0.193 in) 2 Electrodes – Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1360-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1360-0
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1360-0
Switching Voltage: 120 VAC Max Switching Current: 0.25 A at 120 VAC / 0.25 A at 24 VDC Contact Resistance: 10 Ohms Max Differential Angle: 30° Max Size: Length 5.1 mm (0.201 in) Dia: 4.9 mm (0.193 in) 2 Electrodes – Miniature
  • Switching Voltage: 120 VAC Max
  • Switching Current: 0.25 A at 120 VAC / 0.25 A at 24 VDC
  • Contact Resistance: 10 Ohms Max
  • Differential Angle: 30° Max
  • Size: Length 5.1 mm (0.201 in) Dia: 4.9 mm (0.193 in)
  • 2 Electrodes – Miniature
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CM1360-0
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details