The CGSM Series is a family of instrumentation-grad
Instrumentation Grade SMD
Contact Form: 1 – Form A
Nominal Coil Voltage: 3.3 & 5 Vdc
Switching Power : 10 W/VA Max.
Switching Voltage: 170 Vdc Max.
Switching Current: 0.5 A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Reed Relays |
| Product Number | CGSM Series |
| Product Name | Relays, Dry Relays |
| Maximum Switching Current | 0.50 amps |