REED RELAY, SPST-NO, 5VDC, 0.5A, SMD; Contact Configuration:SPST-N
RELAY RF SPST-NO 500MA 5V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 1835-1078-ND | 55Y8122 | CGSM-051A-G |
| Product Name | Reed Relays | Reed Relay, Spst-No, 5Vdc, 0.5A, Smd; Contact Configuration Comus | Relays - Reed Relays |
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |