Comus International Relays, Dry Relays BFH Series

Description
Instrumentation Grade Contact Form: 2A, 3A, 1C & 2C Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet
Description
Instrumentation Grade Contact Form: 2A, 3A, 1C & 2C Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Dry Relays - BFH Series - Comus International
Clifton, NJ, USA
Relays, Dry Relays
BFH Series
Relays, Dry Relays BFH Series
Instrumentation Grade Contact Form: 2A, 3A, 1C & 2C Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.

Instrumentation Grade

Contact Form: 2A, 3A, 1C & 2C
Nominal Coil Voltage: 5 & 12 Vdc
Switching Power : 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 0.5 A Max.

See datasheet for full specification.

Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Relays
Product Number BFH Series
Product Name Relays, Dry Relays
Maximum Switching Current 0.50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details