Comus International
Reed Relays
BFH 2A-12
Description
RELAY REED DPST .5A 12V
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
RELAY REED DPST .5A 12V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Reed Relays |
Reed Relays |
|
Product Number
|
1835-1133-ND |
BFH 2A-12 |
|
Product Name
|
Reed Relays |
Relays - Reed Relays |
|
Mounting
|
PCBoard
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Poles
Single Pole (SP)
Number if >4
1 #
Approvals
EU ELV Compliant; RoHS
View Details
Mounting
PCBoard; Pcb mount
Poles
Single Pole (SP)
Approvals
RoHS
View Details
Maximum Switching Current
0.50 amps
AC Voltage
150 volts
DC Voltage
150 volts
View Details