AU2402-1 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2402-1
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.212in (5.38mm)Ref.
Movement/Vibration Sensor
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.212in (5.38mm)Ref.
Movement/Vibration Sensor
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2402-1
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.212in (5.38mm)Ref.
Movement/Vibration Sensor
- RoHS COMPLIANT
- Switching Voltage: 24V Max.
- Switching Current: 0.2A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 100 Ohms Max. at 5Vdc.
- Operating Temperature: -37°C +100°C
- Size: Over All Length: 0.318in (8.08mm)
- Diameter: 0.212in (5.38mm)Ref.
- Movement/Vibration Sensor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AU2402-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
120 degrees
View Details
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0100 degrees
View Details