AU2401-1 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2401-1
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2401-1
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
- RoHS COMPLIANT
- Switching Voltage: 24V Max.
- Switching Current: 0.20A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 100 Ohms Max at 5 Vdc.
- Operating Temperature: -37°C +100°C
- Size: Length: 8.08mm (.318in)
- Diameter: 5.38mm (.212in)Ref.
- Electrode Diameter: .99mm (.039in)
- Movement / Vibration Sensor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AU2401-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0200 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
90 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details