AG3011-70 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-70
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Length: 1.820in (46.23mm)
Diameter: 0.543in (13.79mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Length: 1.820in (46.23mm)
Diameter: 0.543in (13.79mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-70
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Length: 1.820in (46.23mm)
Diameter: 0.543in (13.79mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
- RoHS COMPLIANT
- Switching Voltage: 6-24Vdc.
- Switching Current: 1A
- Differential Angle: 10° Max.
- Contact Resistance: 3 Ohms Max.
- Size: Length: 1.820in (46.23mm)
- Diameter: 0.543in (13.79mm)
- Leadwire Length: 7.0in (177.80mm)
- Encapsulated Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG3011-70 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
120 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details