AG2401-6 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AG2401-6
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 75 Ohms Max. at 5Vdc
Operating Temperature: -37° C +100° C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 75 Ohms Max. at 5Vdc
Operating Temperature: -37° C +100° C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AG2401-6
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 75 Ohms Max. at 5Vdc
Operating Temperature: -37° C +100° C
Size: Over All Length: 0.318in (8.08mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor
- RoHS COMPLIANT
- Switching Voltage: 24V Max.
- Switching Current: 0.2A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 75 Ohms Max. at 5Vdc
- Operating Temperature: -37° C +100° C
- Size: Over All Length: 0.318in (8.08mm)
- Diameter: 0.230in (5.84mm)Max.
- Movement/Vibration Sensor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG2401-6 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Accuracy
1 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
180 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
360 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details