AG1260-0 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1260-0
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 6 Ohms Max. at 5Vdc
Operating Temperature: -38° +100° C
Size: Over All Length: 0.64in (16.25mm)
Diameter: 0.26in (6.61mm)
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 6 Ohms Max. at 5Vdc
Operating Temperature: -38° +100° C
Size: Over All Length: 0.64in (16.25mm)
Diameter: 0.26in (6.61mm)
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1260-0
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 6 Ohms Max. at 5Vdc
Operating Temperature: -38° +100° C
Size: Over All Length: 0.64in (16.25mm)
Diameter: 0.26in (6.61mm)
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
- RoHS COMPLIANT
- Contact Form: Normally Open
- Switching Voltage: 60V Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: 60° ± 10° Max.
- Contact Resistance: 6 Ohms Max. at 5Vdc
- Operating Temperature: -38° +100° C
- Size: Over All Length: 0.64in (16.25mm)
- Diameter: 0.26in (6.61mm)
- Electrode Diameter: 0.03in (0.76mm)
- Tip-Over Switch – Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG1260-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0020 degrees
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Hottinger Bruel and Kjaer UK Ltd.
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details