Comus International Relays - Reed Relays 3572-1220-241

Description
RELAY REED DIP DPST .5A 24V
Datasheet
Description
RELAY REED DIP DPST .5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
3572-1220-241
Relays - Reed Relays 3572-1220-241
RELAY REED DIP DPST .5A 24V

RELAY REED DIP DPST .5A 24V

Supplier's Site
Reed Relay, Dpst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus - 55Y8168 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus
55Y8168
Reed Relay, Dpst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus 55Y8168
REED RELAY, DPST-NO, 24VDC, 0.5A, TH; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:3572.1220 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

REED RELAY, DPST-NO, 24VDC, 0.5A, TH; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:3572.1220 Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 3572-1220-241 55Y8168
Product Name Relays - Reed Relays Reed Relay, Dpst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus
Mounting Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Relays, Replacement & Obsolete Relays - HGSR-52212-U00 - Comus International
Specs
Maximum Switching Current 2.00 amps
AC Voltage 500 volts
DC Voltage 500 volts
View Details