REED RELAY, DPST-NO, 5VDC, 0.5A, TH; Contact Configuration:DPST-N
RELAY REED DIP DPST .5A 5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 1835-1092-ND | 55Y8166 | 3572-1220-051 |
| Product Name | Reed Relays | Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 185 F (-20 to 85 C) |