Comus International Relays, Dry Relays 3570.1512

Description
Instrumentation Grade SIP Contact Form: 1A Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 15 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet
Description
Instrumentation Grade SIP Contact Form: 1A Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 15 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Dry Relays - 3570.1512 - Comus International
Clifton, NJ, USA
Relays, Dry Relays
3570.1512
Relays, Dry Relays 3570.1512
Instrumentation Grade SIP Contact Form: 1A Nominal Coil Voltage: 5 & 12 Vdc Switching Power : 15 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.

Instrumentation Grade SIP

Contact Form: 1A
Nominal Coil Voltage: 5 & 12 Vdc
Switching Power : 15 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 0.5 A Max.

See datasheet for full specification.

Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Relays
Product Number 3570.1512
Product Name Relays, Dry Relays
Maximum Switching Current 0.50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWS-117-18-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
EMR Series - EMR151A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details