Comus International Reed Relays 3570-1429-052

Description
RELAY REED SIP DPST 1A 5V W/EMI
Request a Quote Datasheet
Description
RELAY REED SIP DPST 1A 5V W/EMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1066-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1066-ND
Reed Relays 1835-1066-ND
RELAY REED SIP DPST 1A 5V W/EMI

RELAY REED SIP DPST 1A 5V W/EMI

Buy Now Datasheet
Reed Relay, Dpst-No, 5Vdc, 1A, Th; Contact Configuration Comus - 55Y8164 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5Vdc, 1A, Th; Contact Configuration Comus
55Y8164
Reed Relay, Dpst-No, 5Vdc, 1A, Th; Contact Configuration Comus 55Y8164
REED RELAY, DPST-NO, 5VDC, 1A, TH; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:3570.1429 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:1A; Switching Voltage Max:200VDC

REED RELAY, DPST-NO, 5VDC, 1A, TH; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:3570.1429 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:1A; Switching Voltage Max:200VDC

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
3570-1429-052
Relays - Reed Relays 3570-1429-052
RELAY REED SIP DPST 1A 5V W/EMI

RELAY REED SIP DPST 1A 5V W/EMI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1066-ND 55Y8164 3570-1429-052
Product Name Reed Relays Reed Relay, Dpst-No, 5Vdc, 1A, Th; Contact Configuration Comus Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 5-1393763-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Reed Relays - 1835-1111-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers