Comus International Reed Relays 3570-1419-121

Description
RELAY REED SIP SPST 1A 12V
Request a Quote Datasheet
Description
RELAY REED SIP SPST 1A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1058-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1058-ND
Reed Relays 1835-1058-ND
RELAY REED SIP SPST 1A 12V

RELAY REED SIP SPST 1A 12V

Buy Now Datasheet
Relay PC Board Mount - 99945210 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
99945210
Relay PC Board Mount 99945210
RELAY REED SIP SPST 1A 12V . FREE 2 YEAR RADWELL WARRANTY

RELAY REED SIP SPST 1A 12V . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Reed Relays
3570-1419-121
Relays - Reed Relays 3570-1419-121
RELAY REED SIP SPST 1A 12V

RELAY REED SIP SPST 1A 12V

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1058-ND 99945210 3570-1419-121
Product Name Reed Relays Relay PC Board Mount Relays - Reed Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details