The 3570.1339 is an instrumentation grade SIP reed relay with 1 Form A contacts and sputtered ruthenium contacts, rated for up to 20 watts switching power at 12 VDC and 200 VDC switching voltage. It features a mold thermoset package with a pin layout of 4 pins, measuring 19.0 mm in length, 7.70 mm in width, and 3.18 mm in height. The relay operates at 5 VDC or 12 VDC coil voltages with a maximum coil voltage of 7 VDC and 16 VDC respectively, and switches up to 1.0 A. Contact resistance is initially maximum 150 mΩ, with an insulation resistance of at least 10¹² Ω. Operating temperature ranges from -40°C to +85°C, and the contact life is typical 10⁹ operations at 1 VDC, 10 mA. The relay is available with or without an internal coil suppression diode, identified by the suffix code.
Instrumentation Grade SIP
Contact Form: 1 – Form A – Normally Open
Nominal Coil Voltage: 5, 12 Vdc
Switching Power: 20 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 1 A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 3570.1339 |
| Product Name | Relays, Dry Relays |
| Maximum Switching Current | 1.00 amps |