Comus International Reed Relays 3570-1331-241

Description
RELAY REED SIP SPST .5A 24V
Request a Quote Datasheet
Description
RELAY REED SIP SPST .5A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1120-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1120-ND
Reed Relays 1835-1120-ND
RELAY REED SIP SPST .5A 24V

RELAY REED SIP SPST .5A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
3570-1331-241
Relays - Reed Relays 3570-1331-241
RELAY REED SIP SPST .5A 24V

RELAY REED SIP SPST .5A 24V

Supplier's Site
Reed Relay, Spst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus - 55Y8147 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus
55Y8147
Reed Relay, Spst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus 55Y8147
REED RELAY, SPST-NO, 24VDC, 0.5A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:3570.1331 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

REED RELAY, SPST-NO, 24VDC, 0.5A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:3570.1331 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1120-ND 3570-1331-241 55Y8147
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 24Vdc, 0.5A, Th; Contact Configuration Comus
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 2-1393763-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Reed Relays - 1835-1086-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers