Comus International Reed Relays 3563-1231-053

Description
RELAY REED DIP SPDT .4A 5V W/DIO
Request a Quote Datasheet
Description
RELAY REED DIP SPDT .4A 5V W/DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1105-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1105-ND
Reed Relays 1835-1105-ND
RELAY REED DIP SPDT .4A 5V W/DIO

RELAY REED DIP SPDT .4A 5V W/DIO

Buy Now Datasheet
Reed Relay, Spdt, 5Vdc, 0.4A, Th; Contact Configuration Comus - 55Y8133 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 5Vdc, 0.4A, Th; Contact Configuration Comus
55Y8133
Reed Relay, Spdt, 5Vdc, 0.4A, Th; Contact Configuration Comus 55Y8133
REED RELAY, SPDT, 5VDC, 0.4A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:3563.1231 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:400mA; Switching Voltage Max:100VDC

REED RELAY, SPDT, 5VDC, 0.4A, TH; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:3563.1231 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:400mA; Switching Voltage Max:100VDC

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
3563-1231-053
Relays - Reed Relays 3563-1231-053
RELAY REED DIP SPDT .4A 5V W/DIO

RELAY REED DIP SPDT .4A 5V W/DIO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1105-ND 55Y8133 3563-1231-053
Product Name Reed Relays Reed Relay, Spdt, 5Vdc, 0.4A, Th; Contact Configuration Comus Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-BFH-1C-12-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers