RELAY REED HV SPST 50W 3A 24V
REED RELAY, SPST-NO, 24VDC, 3A, TH; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 3351-1275-246 | 55Y8129 |
| Product Name | Relays - Reed Relays | Reed Relay, Spst-No, 24Vdc, 3A, Th; Contact Configuration Comus |
| Mounting | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 185 F (-20 to 85 C) | |
| DC Coil Voltage | 24 volts | 24 volts |