Computer Network Accessories, Inc. 22W 5 Dioptre Magnifier Lamp, Black 603543

Description
22W 5 dioptre magnifier Lamp; Black. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. Black in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC
Description
22W 5 dioptre magnifier Lamp; Black. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. Black in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC

Suppliers

Company
Product
Description
Supplier Links
22W 5 Dioptre Magnifier Lamp, Black - 603543 - Computer Network Accessories, Inc.
Dayton, OH, USA
22W 5 Dioptre Magnifier Lamp, Black
603543
22W 5 Dioptre Magnifier Lamp, Black 603543
22W 5 dioptre magnifier Lamp; Black. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. Black in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC

22W 5 dioptre magnifier Lamp; Black. Designed as an aid for all kinds of precision applications from health care to precision engineering. It's also ideal for home applications. It comes with a 5 dioptre lens (2.25x magnification). A well-balanced, universally jointed arm makes for maximum adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp.

  • Black in color
  • Dimensions:
    • Arm length: 41 11/32"
    • Width: 9 29/64"
    • Height: 2 23/64"
  • Power supply: 110V AC
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Magnifiers
Product Number 603543
Product Name 22W 5 Dioptre Magnifier Lamp, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 4244327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass
Magnification 1.7 X
View Details
2X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Specs
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Magnification 2 X
Size 4" Diameter
View Details