Computer Express L.L.C. Intel Core Duo/Core 2 Duo/Celeron M 3.5" Mini-Board CEX-i9457

Description
• Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek 8111B PCIe Gb Ethernet • 1 x SATA 300MB/s, 6 x USB 2.0 Ports • 2 x Serial Ports (5V, 12V Power Output Selectable) • 1 x Mini-PCI Socket
Description
• Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek 8111B PCIe Gb Ethernet • 1 x SATA 300MB/s, 6 x USB 2.0 Ports • 2 x Serial Ports (5V, 12V Power Output Selectable) • 1 x Mini-PCI Socket

Suppliers

Company
Product
Description
Supplier Links
Intel Core Duo/Core 2 Duo/Celeron M 3.5
Berlin, CT, USA
Intel Core Duo/Core 2 Duo/Celeron M 3.5" Mini-Board
CEX-i9457
Intel Core Duo/Core 2 Duo/Celeron M 3.5" Mini-Board CEX-i9457
• Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek 8111B PCIe Gb Ethernet • 1 x SATA 300MB/s, 6 x USB 2.0 Ports • 2 x Serial Ports (5V, 12V Power Output Selectable) • 1 x Mini-PCI Socket

• Intel Core Duo/Core 2 Duo/Celeron M Processor with FSB667MHz • DRII SO-DIMM 667MHz up to 2GB • Support CRT,Dual Channels 24-bit LVDS • Dual Display (Independent Display) • Realtek 8111B PCIe Gb Ethernet • 1 x SATA 300MB/s, 6 x USB 2.0 Ports • 2 x Serial Ports (5V, 12V Power Output Selectable) • 1 x Mini-PCI Socket

Supplier's Site

Technical Specifications

  Computer Express L.L.C.
Product Category Computer Motherboards
Product Number CEX-i9457
Product Name Intel Core Duo/Core 2 Duo/Celeron M 3.5" Mini-Board
Processor / CPU Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI
Memory 2 GB
Unlock Full Specs
to access all available technical data

Similar Products

 - PCM-5895 Rev.B - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU AMD Geode LX800
Chipset AMD Geode LX + CS5536
Bus / Standard PCI; PCI x 1, PC/104+ (PC/104 + PCI-104)
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Low Power Mini-ITX Board - PEB-7605VLA - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel ULV Celeron M
Chipset INTEL
Bus / Standard PCI
View Details