Columbia Research Labs, Inc. Strain Sensor DT3716-2

Description
Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor potential fatigue damage on aircraft subject to thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3716 sensors provide automatic temperature compensation of strain outputs when mounted to a variety of surface materials. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Straight-Surface Mounting Self Temperature Compensating Ease of Installation
Datasheet
Description
Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor potential fatigue damage on aircraft subject to thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3716 sensors provide automatic temperature compensation of strain outputs when mounted to a variety of surface materials. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Straight-Surface Mounting Self Temperature Compensating Ease of Installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Sensor - DT3716-2 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Strain Sensor
DT3716-2
Strain Sensor DT3716-2
Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor potential fatigue damage on aircraft subject to thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory. Series DT3716 sensors provide automatic temperature compensation of strain outputs when mounted to a variety of surface materials. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors. Features Strain & Temperature Outputs Straight-Surface Mounting Self Temperature Compensating Ease of Installation

Columbia Series DT3716 sensors were designed to accurately measure both strain and temperature on straight mounting surfaces. These sensors offer all the accuracy, ruggedness and ease of installation of the flight-qualified Series DTD2684 sensors and also incorporate a DIN standard 1000 ohm platinum RTD which provides accurate temperature measurements at the exact point of sensor mounting. Similar devices have been utilized to monitor potential fatigue damage on aircraft subject to thousands of flight hours, high stress maneuvers and landings. The simplicity and reliability of these sensors also makes them suitable for routine use in the laboratory.

Series DT3716 sensors provide automatic temperature compensation of strain outputs when mounted to a variety of surface materials. Models are available to compensate materials commonly used in aircraft structural fabrication as well as other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors.

Features

  • Strain & Temperature Outputs
  • Straight-Surface Mounting
  • Self Temperature Compensating
  • Ease of Installation
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Strain Gauges
Product Number DT3716-2
Product Name Strain Sensor
Termination Options Leads
Features Encapsulated
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Residual Stress; Monitoring Fatigue Damage
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 3/350A LY16 - 1-LY16-3/350A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 1855981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Linear Diaphragm Strain Gage - SGT-18/1000-LD41 - OMEGA Engineering, Inc.
Specs
Termination Options Solder
Construction Electrical Resistance
Arrangement Diaphragm
View Details
2 suppliers