Columbia Research Labs, Inc. Differential Charge Amplifier 5840

Description
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet
Description
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Charge Amplifier - 5840 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Differential Charge Amplifier
5840
Differential Charge Amplifier 5840
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument. Features Compatible with Differential Piezoelectric Sensors Unity Gain Charge Converter Acceleration & Velocity Signal Outputs Unbiased Signal Outputs Miniature Electronic Packaging

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption.

The Model 5840 Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Consult the factory for customized versions of this instrument.

Features

  • Compatible with Differential Piezoelectric Sensors
  • Unity Gain Charge Converter
  • Acceleration & Velocity Signal Outputs
  • Unbiased Signal Outputs
  • Miniature Electronic Packaging
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Signal Conditioners
Product Number 5840
Product Name Differential Charge Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Amplifier
Application Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Si8620ET-IS Digital Isolator - Si8620ET-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details