Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 7.00006.971

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
7.00006.971
Polyurethane Tread & Molded Nylon Wheel 7.00006.971

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00006.971
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Metal
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Pneumatic Wheel - P-W9-OH-B-PB-5/8-10RIM - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
View Details