Colson Caster Corporation Metal Wheel 7.00006.789

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
7.00006.789
Metal Wheel 7.00006.789

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00006.789
Product Name Metal Wheel
Wheel Type V-grooved
Maximum Load 8000 lbs (3628 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 6 inch (152 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4600553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 135 lbs (61.22 kg)
Wheel Diameter 4 inch (102 mm)
View Details