Colson Caster Corporation Rubber Tread Wheel 7.00006.669

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
7.00006.669
Rubber Tread Wheel 7.00006.669

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00006.669
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Polyolefin Wheel - W-2-HDP-3800 - Caster Warehouse Inc.
Specs
Wheel Type Plastic
Maximum Load 160 lbs (72.56 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details