Colson Caster Corporation Phenolic Wheel 3.00003.305

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Phenolic Wheel
3.00003.305
Phenolic Wheel 3.00003.305

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00003.305
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Soft Rubber Wheel - W-2.5-SR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 120 lbs (54.42 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details