Colson Caster Corporation Metal Wheel 7.00005.161

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
7.00005.161
Metal Wheel 7.00005.161

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00005.161
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 5 inch (127 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4 inch (102 mm)
View Details